The 715P series is a round-profile polypropylene film/foil capacitor for high voltage and high pulse applications such as switching power supplies and inverters. It covers capacitances from 0.001 µF to 0.47 µF with tolerances down to ±1% and DC voltage ratings up to 2000 V or AC up to 500 V. Operating temperature ranges from -55°C to +85°C, with derated use to +105°C. Insulation resistance is 400,000 MΩ minimum at +25°C. The capacitor uses tinned copper-clad steel leads and is encapsulated in flame-retardant orange epoxy (UL94V-0). Construction is non-inductive with extended foil and a temperature coefficient of -180 ppm/°C. The part 715P68391JD3 corresponds to a 0.0068 µF, 200 VDC variant with hockey stick crimp leads and 1.25 inch length, as specified in the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P68391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |