Cornell Dubilier Film Capacitors 715P222516LD3

Description
2200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 338-3453-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3453-ND
Film Capacitors 338-3453-ND
2200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-715P222516LD3
Orange Drop, Polypropylene Film/Foil Capacitors

Orange Drop, Polypropylene Film/Foil Capacitors

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1210487-715P222516LD3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1210487-715P222516LD3
Capacitors - Film Capacitors 1210487-715P222516LD3
Win Source Part Number: 1210487-715P222516LD 3 Category: Capacitors>Film Capacitors Series: Orange Drop® 715P Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: Audio; High Frequency, Switching; High Pulse, DV/DT; Snubber Height - Seated (Max): 0.642" (16.30mm) Standard Package: 100 Capacitance: 2200 pF Tolerance: ±5% Lead Spacing: 0.720" (18.30mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.350" Dia x 1.252" L (8.90mm x 31.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-3453

Win Source Part Number: 1210487-715P222516LD3
Category: Capacitors>Film Capacitors
Series: Orange Drop® 715P
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 1600V (1.6kV)
Applications: Audio; High Frequency, Switching; High Pulse, DV/DT; Snubber
Height - Seated (Max): 0.642" (16.30mm)
Standard Package: 100
Capacitance: 2200 pF
Tolerance: ±5%
Lead Spacing: 0.720" (18.30mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.350" Dia x 1.252" L (8.90mm x 31.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-3453

Buy Now Datasheet
Capacitors - Film Capacitors 715P222516LD3
CAP FILM 2200PF 5% 1.6KVDC RAD

CAP FILM 2200PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-3453-ND 2002-715P222516LD3 1210487-715P222516LD3 715P222516LD3
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; Audio; High Frequency, Switching; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details