The 685PPS700K is an axial-lead metallized polypropylene film capacitor for high dv/dt applications in inverters and switching power supplies. It has a DC voltage rating of 700 VDC, a surge voltage of 1100 VDC, and an AC voltage rating of 420 VAC. Capacitance is 6.8 µF with ±10% tolerance at 1 kHz and 25°C. Maximum dissipation factor is 0.05% at 1 kHz and 25°C, and insulation resistance is 30,000 MΩ·µF at 25°C under 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. Life expectancy is 100,000 hours at 70°C under DC voltage. Dimensions are 37 mm in diameter and 55 mm in length. The capacitor features flame-retardant polyester tape and epoxy resin end fill meeting UL94V0, with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 6.8UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 685PPS700K | 685PPS700K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 6.8 microF | 6.8 microF |