The 715P series consists of polypropylene film/foil capacitors with a round profile, offering capacitance values from 0.001 µF to 0.47 µF and DC voltage ratings from 100 to 2000 V, with AC ratings up to 500 V. The capacitors operate from -55°C to +85°C, with derated operation up to +105°C. They feature tolerances as tight as ±1%, a dissipation factor specified in tabulated data, and insulation resistance of at least 400,000 MΩ at +25°C. Construction is non-inductive with extended foil, and they are encapsulated in flame-retardant orange epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel, #20 AWG, with various crimp styles and lengths available.
Orange Drop, Polypropylene Film/Foil Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.22µF Film Capacitor 200V 600V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 5% 600VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P22456MA3 | 2002-715P22456MA3 | 715P22456MA3 | 715P22456MA3-ND | 715P22456MA3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |