The 715P series consists of round-profile, polypropylene film/foil capacitors with a capacitance range of 0.001 µF to 0.47 µF, voltage ratings of 100 to 2000 VDC and 70 to 500 VAC, and an operating temperature range of -55°C to +85°C, with up to +105°C achievable under DC voltage derating. The capacitors feature a dissipation factor optimized for high-pulse applications, an insulation resistance of at least 400,000 MΩ at +25°C, and are encapsulated in flame-retardant orange epoxy meeting UL94V-0. They use tinned copper-clad steel leads, #20 AWG, and are non-inductively wound with extended foil construction. The part number 715P39391JD3 corresponds to a 0.039 µF capacitor with ±1% tolerance, 400 VDC rating, and D3 terminal style (hockey stick crimp, 1.250 inch minimum lead length), with physical dimensions matching the 715P39391J variant: 0.70 inch length, 0.34 inch diameter, and 0.40 inch height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P39391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |