The 715P series comprises high-voltage polypropylene film/foil capacitors designed for high-frequency and high-pulse current applications with corona-free performance. The capacitors feature a non-inductive construction, flame-retardant orange epoxy encapsulation (UL94V-0), and operate from -55 °C to 85 °C, with +105 °C allowed under derating. Capacitance ranges from 470 pF to 0.015 µF with tolerances of ±1% to ±10%. Rated voltage is 800 Vac (1800 Vdc). Maximum length is 1.125 inches (28.5 mm). Dissipation factor is below 0.058 at 100 kHz, and max dV/dt is 95,000 V/µs. Tinned copper-clad steel leads are available in standard lengths of 0.187 or 0.250 inches.
1000pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polypropylene Film/Foil Capacitors
CAP FILM 1000PF 5% 1.6KVDC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P102516LD3 | 338-3461-ND | 715P102516LD3 | 2002-715P102516LD3 | 715P102516LD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |