The 715P series comprises radial polypropylene film/foil capacitors for high-voltage and high-pulse applications like power supplies and snubbers. Capacitance ranges from 0.001 µF to 0.47 µF with tolerances down to ±1%, rated for 100 to 2000 VDC and 70 to 500 VAC. Operating temperature is -55°C to +85°C, with derated operation to +105°C. The dielectric is non-inductively wound polypropylene film with extended foil, encapsulated in flame-retardant orange epoxy (UL94V-0). Tinned copper-clad steel leads are #20 AWG, 0.032 inch diameter. Insulation resistance is 400,000 MΩ minimum at +25°C. The part number 715P50391JD3 conforms to the series with a hockey stick crimp terminal and 1.25 inch minimum lead length, matching standard configurations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P50391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |