The Type 715P is a polypropylene film/foil capacitor with a round profile, rated for 100 to 2000 volts DC and 70 to 500 volts AC, operating from -55°C to +85°C (up to +105°C with voltage derating). It has a capacitance range of 0.001 µF to 0.47 µF with tolerances of ±1% to ±10%, a dissipation factor typical of polypropylene dielectric, and an insulation resistance of 400,000 MΩ minimum at 25°C. The capacitor features tinned copper-clad steel leads of 0.032 inch diameter, a conformal flame-retardant orange epoxy encapsulation meeting UL94V-0, and is non-inductively wound with extended foil. Applications include switching power supplies, inverters, snubbers, and lighting ballasts.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P10391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |