The 706DCB450K4R is a metallized polypropylene film capacitor for DC link applications in inverters and motor controls, housed in a flame-retardant plastic box with epoxy end fill (UL94V-0) and lead-free tinned copper leads (RoHS compliant). It has a rated DC voltage of 450 V, a maximum RMS ripple current of 20.3 A at 10 kHz and 70°C, and an ESR of 20.3 mΩ at 10 kHz and 25°C. Its dimensions are 57.5 mm × 45 mm × 30 mm with four leads. The capacitor operates from -40°C to +85°C, has a dissipation factor of 0.37% at 1 kHz and 25°C, and an insulation resistance of 3000 MΩ·μF at 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing and length. The part meets a repetitive surge voltage of 517.5 V and has a life expectancy exceeding 100,000 hours at 70°C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 706DCB450K4R | 706DCB450K4R |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper |