The 715P series consists of radial polypropylene film/foil capacitors with a round profile, designed for high voltage and high pulse applications such as switching power supplies and inverters. Capacitance ranges from 0.001 µF to 0.47 µF with tolerances of ±1% to ±10%, and voltage ratings span 100 to 2000 VDC and 70 to 500 VAC. The operating temperature range is -55°C to +85°C, with derated operation up to +105°C. Units feature tinned copper-clad steel leads with a diameter of 0.032 inch and are encapsulated in flame-retardant orange epoxy meeting UL94V-0. Insulation resistance is a minimum of 400,000 MΩ at +25°C. The typical temperature coefficient is -180 ppm/°C. The case dimensions for the 715P22496M variant are 1.65 inches (41.9 mm) in length, 0.83 inch (21.1 mm) in diameter, and 0.85 inch (21.6 mm) in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P22496MA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |