The 684PPA252KS is an axial lead, high voltage, high dv/dt film capacitor with a rated DC voltage of 2500 V, capacitance of 0.68 µF, maximum RMS ripple current of 14 A at 70°C, ESR of 4.1 mΩ at 100 kHz, and dimensions of 38 mm diameter by 59 mm length. It features a dielectric of polypropylene, double metallized film construction, flame-retardant epoxy coating, and operates from -55°C to +85°C with a capacitance tolerance of ±10% at 1 kHz and 25°C. The capacitor has an insulation resistance of 30,000 MΩ×µF, self-inductance below 1 nH per mm of lead spacing, and a life expectancy of 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPA252KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |