The 715P series consists of polypropylene film/foil capacitors with a round profile, offering capacitance values from 0.001 µF to 0.47 µF and voltage ratings from 100 to 2000 VDC, or 70 to 500 VAC. The part 715P75291ND3 corresponds to a 0.0075 µF capacitor with a ±10% tolerance, rated for 100 VDC / 70 VAC, featuring tinned copper-clad steel leads of 0.032 inch diameter and a hockey stick crimp terminal style. The capacitor is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with an operating temperature range of -55°C to +85°C, extendable to +105°C with voltage derating. Dimensions are 0.57 inch length, 0.26 inch diameter, and 0.32 inch height. The dielectric is polypropylene film, with a typical temperature coefficient of -180 ppm/°C and insulation resistance of at least 400,000 MΩ at +25°C. Applications include switching power supplies, snubbers, and resonant converters.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P75291ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |