The 715P series consists of polypropylene film/foil capacitors with a round profile, offering capacitance values from 0.001 µF to 0.47 µF and DC voltage ratings up to 2000 V, with tolerances as tight as ±1%. These capacitors feature a dissipation factor suitable for high pulse and high current applications, operate from -55°C to +85°C (with derating to +105°C at reduced voltage), and are encapsulated in flame-retardant orange epoxy meeting UL94V-0. They are constructed with non-inductive winding and extended foil, with tinned copper-clad steel lead wires of 0.032 inch diameter. The part number 715P15412LD3 is not explicitly listed, but the series specifications apply to all variants, including those with lead codes 'L' and 'D'.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P15412LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |