The 717P series are high-voltage polypropylene film/foil capacitors designed for AC applications requiring corona-free performance and high dV/dt ratings. The part 717P4715800LD3 belongs to this series, which features a pressed profile, 800 Vac rated voltage, and capacitance of 470 pF with ±1% tolerance. It has a maximum height of 0.64 in (16.3 mm), a diameter of 0.20 in (5.1 mm), and a length of 1.125 in (28.5 mm). The capacitor uses tinned copper-clad steel leads with a hockey stick crimp terminal, and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. It operates from -55 °C to 85 °C, with a maximum dissipation factor of 0.043 at 100 kHz. The dielectric is self-healing polypropylene with an insulation resistance minimum of 400,000 MΩ at 25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P4715800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |