The 685PPA700KS is an axial lead, high voltage, high dV/dt film capacitor with a rated DC voltage of 700 V, capacitance of 6.8 µF, and a maximum RMS ripple current of 14 A at 70°C. It has a dielectric of metallized polypropylene, a dissipation factor below 0.06% at 1 kHz and 25°C, and self-inductance less than 1 nH per mm of lead spacing. The capacitor measures 42 mm in length and 59 mm in diameter, with lead-free tinned copper terminals. It operates from -55°C to +85°C, has a life expectancy of 100,000 hours at rated DC voltage and 70°C, and meets UL94V-0 flammability rating with epoxy resin end coating and flame-retardant polyester tape wrap.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 685PPA700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |