The 715P8225800LD3 is a high-voltage polypropylene film/foil capacitor from the 715P series, designed for AC applications up to 800 Vac with corona-free performance. It features a round profile, tinned copper-clad steel leads, and a flame-retardant orange epoxy encapsulation meeting UL94V-0. The part has a capacitance of 0.0082 µF, a maximum dV/dt rating of 23,000 V/µs, and a dissipation factor of 0.031 at 100 kHz. Its dimensions are 1.125 in (28.5 mm) in length, 0.53 in (13.5 mm) in diameter, and 0.58 in (14.7 mm) in height. The operating temperature range is from -55 °C to 85 °C, with up to +105 °C under voltage derating. The capacitor exhibits low dissipation, high stability, and self-healing properties due to its metallized polypropylene floating common construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P8225800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |