The 715P/717P series consists of high-voltage, polypropylene film/foil capacitors designed for AC applications requiring corona-free performance and high pulse current handling. The part 715P8215900LD3 belongs to the 715P variant with a 900 Vac rating, featuring a round profile, 0.0082 µF capacitance, 1.25 in (31.8 mm) length, 0.63 in (16.0 mm) maximum diameter, and 0.69 in (17.5 mm) maximum height. It has a maximum dV/dt rating of 25,000 V/µs, a dissipation factor of 0.031 at 20 kHz and 0.051 at 100 kHz, and a temperature range of -55 °C to 85 °C with derating to 105 °C. The capacitor uses tinned copper-clad steel leads, has an insulation resistance of 2,000 MΩ minimum at 105 °C, and is encapsulated in flame-retardant orange epoxy meeting UL94V-0.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P8215900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |