Cornell Dubilier Film Capacitors 715P222516LD3

Description
CAP FILM 2200PF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 2200PF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P222516LD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P222516LD3
Film Capacitors 715P222516LD3
CAP FILM 2200PF 5% 1.6KVDC RAD

CAP FILM 2200PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pp, 2200Pf, 1.6Kv, Radial; Dielectric Type Cornell Dubilier - 65W8289 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 2200Pf, 1.6Kv, Radial; Dielectric Type Cornell Dubilier
65W8289
Capacitor, Film, Pp, 2200Pf, 1.6Kv, Radial; Dielectric Type Cornell Dubilier 65W8289
CAPACITOR, FILM, PP, 2200PF, 1.6KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:2200pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Peak Current:-RoHS Compliant: Yes

CAPACITOR, FILM, PP, 2200PF, 1.6KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:2200pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Peak Current:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 715P222516LD3 65W8289
Product Name Film Capacitors Capacitor, Film, Pp, 2200Pf, 1.6Kv, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers