Cornell Dubilier Film Paper Film Capacitors 684PSB102K2J

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB102K2J is a radial lead, high current, low ESR film capacitor for power semiconductor protection in resonant and switching circuits. It has a rated voltage of 1000 VDC, capacitance of 0.68 µF, and a maximum dv/dt of 870 V/µs. The measured ESR at 100 kHz and 25°C is 4.1 mΩ, with a maximum RMS ripple current of 14 A at 70°C. Dimensions are 42.5 mm x 30 mm x 22 mm, with a lead spacing of 37.5 mm and 2 leads of 1.2 mm diameter. The component operates from -40°C to +100°C, uses double metallized polypropylene film with a flame-retardant epoxy resin coating (UL94V-0), and meets dielectric strength tests of 160% of rated VDC for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 684PSB102K2J is a radial lead, high current, low ESR film capacitor for power semiconductor protection in resonant and switching circuits. It has a rated voltage of 1000 VDC, capacitance of 0.68 µF, and a maximum dv/dt of 870 V/µs. The measured ESR at 100 kHz and 25°C is 4.1 mΩ, with a maximum RMS ripple current of 14 A at 70°C. Dimensions are 42.5 mm x 30 mm x 22 mm, with a lead spacing of 37.5 mm and 2 leads of 1.2 mm diameter. The component operates from -40°C to +100°C, uses double metallized polypropylene film with a flame-retardant epoxy resin coating (UL94V-0), and meets dielectric strength tests of 160% of rated VDC for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB102K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB102K2J
Film Paper Film Capacitors 684PSB102K2J
For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 4.1 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 30mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB102K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB102K2J
Capacitors - Film Capacitors 684PSB102K2J
CAP FILM 0.68UF 10% 1KVDC RADIAL

CAP FILM 0.68UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB102K2J 684PSB102K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 104MSR630KSA02-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers