The 715P series consists of polypropylene film/foil capacitors with a round profile, rated for capacitance values from 0.001 µF to 0.47 µF and DC voltage ratings from 100 V to 2000 V, with AC voltage ratings up to 500 V. The capacitors operate from -55°C to +85°C, with derated operation up to +105°C. They feature tinned copper-clad steel leads of 0.032 inch diameter, a dissipation factor specified in tabulated data, insulation resistance of at least 400,000 MΩ at 25°C, and are encapsulated in flame-retardant orange epoxy meeting UL94V-0. The construction is non-inductive with extended foil, and the typical temperature coefficient is -180 ppm/°C over the operating range.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P25391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |