The 715P series consists of radial polypropylene film/foil capacitors with a round profile, rated for 100 to 2000 volts DC and 70 to 500 volts AC, operating from -55°C to +85°C (up to +105°C with voltage derating). Capacitance ranges from 0.001 µF to 0.47 µF with tolerances of ±1% to ±10%. The dielectric is polypropylene film with extended foil, non-inductively wound, and encapsulated in flame-retardant orange epoxy meeting UL94V-0. Insulation resistance is minimum 400,000 MΩ at +25°C, 20,000 MΩ at +85°C, and 2,000 MΩ at +105°C. Tinned copper-clad steel leads, #20 AWG, are standard. The 715P47391JD3 variant specifies 0.047 µF at 400 VDC with ±5% tolerance, D3 leads (hockey stick crimp, 1.25 in minimum), and is part of the standard stock lineup.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P47391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |