The 684PPR630KH is a metallized film capacitor designed for high pulse current and snubber applications, with a DC voltage rating of 630 V, capacitance of 0.68 µF, and a physical dimension of 32x24.5x15 mm. It features a lead spacing of 27.5 mm, lead diameter of 0.8 mm, and lead length of 30±5 mm. The capacitor operates from -55°C to +105°C, with a dissipation factor of less than 0.001 at 10 kHz and 25°C, and an insulation resistance of 30,000 MΩ×µF. Its dielectric is polypropylene, enclosed in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0). Self inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPR630KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |