The 716P series is a pressed-profile polypropylene film/foil capacitor designed for high-frequency, high-pulse current applications, featuring copper leads, low dissipation factor, and stable performance over a temperature range of -55°C to +85°C, with operation up to +105°C under voltage derating. It has a capacitance range of 220 pF to 1.0 µF and voltage ratings from 100 to 2000 V DC and 70 to 500 V AC. The component is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with tin-coated copper leads and non-inductive construction. Physical dimensions vary by capacitance and voltage rating, with maximum length, thickness, and height specified in the standard ratings table. The 716P39391ND3 corresponds to a 0.039 µF unit rated for 100 V DC / 70 V AC with a ±10% tolerance, hockey stick crimp terminals, and 1.25 inch lead length, fitting the 716P series configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P39391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |