Cornell DubilierFilm Paper Film Capacitors684RSB102K2J
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 5.9 mΩ
RMS Current: —
Length: 43mm
Height: 28mm
Thickness: 17mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 5.9 mΩ
RMS Current: —
Length: 43mm
Height: 28mm
Thickness: 17mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB102K2J is a radial lead, high current, low ESR film capacitor for power semiconductor protection in induction heaters and switching power supplies. It has a rated DC voltage of 1000 V, capacitance of 0.68 µF, and operates from -40°C to +85°C. The maximum dv/dt is 750 V/µs and the ESR is 5.9 mΩ at 100 kHz and 25°C. Dimensions are 42.5 mm × 28 mm × 17 mm with 37.5 mm lead spacing and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film with UL94V-0 epoxy resin coating and lead-free tinned copper leads. Dielectric strength is 150% of rated VAC for 2 seconds at 25°C. Insulation resistance exceeds 30 GΩ·µF at 25°C and <70% RH.
Datasheet Summary Powered by GS/AI
The 684RSB102K2J is a radial lead, high current, low ESR film capacitor for power semiconductor protection in induction heaters and switching power supplies. It has a rated DC voltage of 1000 V, capacitance of 0.68 µF, and operates from -40°C to +85°C. The maximum dv/dt is 750 V/µs and the ESR is 5.9 mΩ at 100 kHz and 25°C. Dimensions are 42.5 mm × 28 mm × 17 mm with 37.5 mm lead spacing and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film with UL94V-0 epoxy resin coating and lead-free tinned copper leads. Dielectric strength is 150% of rated VAC for 2 seconds at 25°C. Insulation resistance exceeds 30 GΩ·µF at 25°C and <70% RH.