The 715P series consists of radial polypropylene film/foil capacitors with a round profile, offering capacitance values from 0.001 µF to 0.47 µF and voltage ratings from 100 to 2000 VDC. The part 715P22491KD3 corresponds to a 0.22 µF capacitor with ±10% tolerance, rated for 100 VDC, in a case code K with hockey stick crimp leads of 1.250 inch minimum length. It measures 0.90 inch in length, 0.54 inch in diameter, and 0.60 inch in height. The capacitor operates from -55°C to +85°C with a derated maximum of +105°C, features a dissipation factor defined in tabulated data, and has an insulation resistance of at least 400,000 MΩ at +25°C. The enclosure uses a flame-retardant orange epoxy meeting UL94V-0 specifications, and the construction is non-inductive with extended foil. Common applications include switching power supplies, snubbers, and resonant converters.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P22491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |