The 715P series is a high AC voltage, film/foil polypropylene capacitor designed for corona-free performance in high-frequency and high-pulse current applications. It features a round profile, with dimensions of 1.25 in (31.8 mm) length, 0.27 in (6.9 mm) maximum diameter, and 0.33 in (8.4 mm) maximum height for the 0.00047 µF variant. The capacitor has a rated voltage of 900 Vac (2000 Vdc), a maximum dV/dt of 104,000 V/µsec, and a dissipation factor of 0.031 at 20 kHz and 0.043 at 100 kHz. It operates from -55 °C to 85 °C, with derating to +105 °C. The encapsulation is flame-retardant orange epoxy meeting UL94V-0, and termination is a straight lead. The construction is non-inductive with self-healing properties due to a metallized polypropylene floating common.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P4715900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |