CAPACITOR, FILM, PP, 0.0068UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:6800pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
CAP FILM 6800PF 5% 1.6KVDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 65W8318 | 715P682516LD3 |
| Product Name | Capacitor, Film, Pp, 0.0068Uf, Rad; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |