The 716P series are polypropylene film/foil capacitors with copper leads, designed for high-frequency and high-pulse current applications such as switching power supplies, inverters, and snubbers. They feature a pressed profile, operate from -55°C to +85°C (up to +105°C with voltage derating), and have a capacitance range of 220 pF to 1.0 µF with tolerances of ±1% to ±10%. The 716P25391ND3 variant, rated at 100 VDC/70 VAC, has a capacitance of 0.025 µF (±3%), dimensions of 0.57 in length, 0.29 in thickness, and 0.45 in height, and uses a hockey stick crimp terminal with 1.25 in lead length. The encapsulation conforms to UL94V-0, and the dielectric is non-inductively wound polypropylene film with an insulation resistance of 400,000 MΩ minimum at 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P25391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |