The 684PPB250K is a metallized polypropylene film capacitor designed for high pulse current applications such as ballast controls and switching power supplies. It has a rated DC voltage of 250 V, a capacitance of 0.68 µF, and radial leads with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The package dimensions are 26.5 mm in length, 20 mm in height, and 11 mm in thickness. The capacitor operates over a temperature range of -55°C to +105°C, has a dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ×µF, and self-inductance less than 1 nH per mm of lead spacing. It uses flame-retardant epoxy resin (UL 94V-0) and features lead-free tinned copper terminals. The part meets reliability standards with a failure rate of 1 FIT at voltages below 400 VDC.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.68UF 10% 250VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 684PPB250K | 684PPB250K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF |