DigiKey Datasheets for PIN Diodes
PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode at RF and microwave frequencies.
PIN Diodes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 10A, 650V, SIC SCHOTTKY DIODE, T | |
| 12A, 650V, SIC SCHOTTKY DIODE, T | |
| 16A, 650V, SIC SCHOTTKY DIODE, T | |
| 20A, 650V, SIC SCHOTTKY DIODE, T | |
| 30V 100MA, SINGLE, LOW RF PIN DI | |
| 6A, 650V, SIC SCHOTTKY DIODE, TO | |
| 8A, 650V, SIC SCHOTTKY DIODE, TO | |
| DIODE PIN 50V | |
| DIODE | |
| PIN DIODE 50V 100MA VMN2M | |
| RF Diode PIN - 1 Pair Common Anode 100V 150mA 250mW SOT-23 | |
| RF Diode PIN - 1 Pair Common Anode 100V 150mA SC-70-3 | |
| RF Diode PIN - 1 Pair Common Anode 100V 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Common Anode 200V 150mA 250mW SOT-23 | |
| RF Diode PIN - 1 Pair Common Anode 200V 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Common Anode 50V 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Common Anode 75V 150mA 250mW SOT-23 | |
| RF Diode PIN - 1 Pair Common Cathode 100V 150mA 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Common Cathode 100V 150mA 250mW SOT-23 | |
| RF Diode PIN - 1 Pair Common Cathode 200V 150mA 250mW SOT-23 | |
| RF Diode PIN - 1 Pair Common Cathode 200V 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Common Cathode 50V 250mW SC-70-3 | |
| RF Diode PIN - 1 Pair Common Cathode 50V 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Common Cathode 75V 150mA 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Series Connection 100V 150mA 250mW SOT-23 | |
| RF Diode PIN - 1 Pair Series Connection 100V 150mA SC-70-3 | |
| RF Diode PIN - 1 Pair Series Connection 100V 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Series Connection 200V 10mA 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Series Connection 200V 150mA 250mW SOT-23 | |
| RF Diode PIN - 1 Pair Series Connection 200V 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Series Connection 30V 50mA SOT-23-3 | |
| RF Diode PIN - 1 Pair Series Connection 320W SMD | |
| RF Diode PIN - 1 Pair Series Connection 50V 250mW SC-70-3 | |
| RF Diode PIN - 1 Pair Series Connection 50V 250mW SOT-23-3 | |
| RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SC-70 / MCP3 | |
| RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SMD3 | |
| RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW UMD3 | |
| RF Diode PIN - 1 Pair Series Connection 50V 50mA SMD3 | |
| RF Diode PIN - 1 Pair Series Connection 50V 50mA UMD3 | |
| RF Diode PIN - 1 Pair Series Connection 75V 150mA 250mW SOT-23 | |
| RF Diode PIN - 1 Pair Series Connection 75V 150mA SC-70-3 | |
| RF Diode PIN - 2 Independent 75V | |
| RF Diode PIN - 2 Pair CA + CC 200V 250mW SOT-5 | |
| RF Diode PIN - 2 Pair Common Cathode 200V 250mW SC-88 | |
| RF Diode PIN - 2 Pair Series 50V 2W Die | |
| RF Diode PIN - 4 Independent 30V 50mA 8-HMD (1.6x0.8) | |
| RF Diode PIN - 6 Independent 30V 50mA HMD12 (2.4x0.8) | |
| RF Diode PIN - Anti-Parallel | |
| RF Diode PIN - PI Element 200V 250mW SOT-143 | |
| RF Diode PIN - PI Element 75mA SOT-25-5 | |
| RF Diode PIN - Single 1000V 10mA 20W | |
| RF Diode PIN - Single 1000V 150mA 12W ODS-1072 | |
| RF Diode PIN - Single 1000V 15W | |
| RF Diode PIN - Single 1000V 20W | |
| RF Diode PIN - Single 1000V 37.5W Die | |
| RF Diode PIN - Single 1000V 8W 0805 | |
| RF Diode PIN - Single 1000V Die | |
| RF Diode PIN - Single 100V 100mA 10W 2012 | |
| RF Diode PIN - Single 100V 100mA 20W 2012 | |
| RF Diode PIN - Single 100V 10W | |
| RF Diode PIN - Single 100V 150mA 200mW SC-79 | |
| RF Diode PIN - Single 100V 150mA 200mW SOD-323 | |
| RF Diode PIN - Single 100V 150mA 250mW SOT-23 | |
| RF Diode PIN - Single 100V 150mA 750mW 0402 | |
| RF Diode PIN - Single 100V 150mA SC-79 | |
| RF Diode PIN - Single 100V 2.5W DO-216 | |
| RF Diode PIN - Single 100V 250mA 1W Die | |
| RF Diode PIN - Single 100V 250mA 2-SMD | |
| RF Diode PIN - Single 100V 250mA 3.3W 6-TDFN (1.5x1.2) | |
| RF Diode PIN - Single 100V 250mA 8W | |
| RF Diode PIN - Single 100V 250mA Chip | |
| RF Diode PIN - Single 100V 250mW SC-70-3 | |
| RF Diode PIN - Single 100V 250mW SC-79 | |
| RF Diode PIN - Single 100V 250mW SOT-23-3 | |
| RF Diode PIN - Single 100V 500mA 30W | |
| RF Diode PIN - Single 100V 5W | |
| RF Diode PIN - Single 100V 7.5W | |
| RF Diode PIN - Single 1100V 150mA 11.5W 1072 MELF | |
| RF Diode PIN - Single 1100V 500mA | |
| RF Diode PIN - Single 115V 500mA 5W Die | |
| RF Diode PIN - Single 115V 500mA | |
| RF Diode PIN - Single 150V 2.5W Chip | |
| RF Diode PIN - Single 150V 250mA 10W | |
| RF Diode PIN - Single 150V 500mA 6W ODS-1072 | |
| RF Diode PIN - Single 2000V 25A 37.5W | |
| RF Diode PIN - Single 2000V 25A | |
| RF Diode PIN - Single 200mA 2W 2-QFN (2x2) | |
| RF Diode PIN - Single 200mA 500mW 2-QFN (2x2) | |
| RF Diode PIN - Single 200V 0402 | |
| RF Diode PIN - Single 200V 1.5A 2.5W 3-QFN (2x2) | |
| RF Diode PIN - Single 200V 1.5A 3W 3-QFN (2x2) | |
| RF Diode PIN - Single 200V 10W | |
| RF Diode PIN - Single 200V 11.5W ODS-1072 | |
| RF Diode PIN - Single 200V 11.5W | |
| RF Diode PIN - Single 200V 150mA 200mW SOD-323 | |
| RF Diode PIN - Single 200V 150mA 250mW SOT-23 | |
| RF Diode PIN - Single 200V 150mA 750mW 0402 | |
| RF Diode PIN - Single 200V 2.5W Axial | |
| RF Diode PIN - Single 200V 200mA 0402 | |
| RF Diode PIN - Single 200V 200mA 1W 2-QFN (2x2) | |
| RF Diode PIN - Single 200V 200mA 2.5W 3-QFN (2x2) | |
| RF Diode PIN - Single 200V 200mA 2012 | |
| RF Diode PIN - Single 200V 200mA 4.5W 3-QFN (2x2) | |
| RF Diode PIN - Single 200V 200mA 5W 0503 | |
| RF Diode PIN - Single 200V 200mA 750mW 2-QFN (2x2) | |
| RF Diode PIN - Single 200V 200mW SOT-23-3 (TO-236) | |
| RF Diode PIN - Single 200V 20mA 200mW SOD-323 | |
| RF Diode PIN - Single 200V 250mA 1.8W Die | |
| RF Diode PIN - Single 200V 250mA 4.3W 6-TDFN (1.5x1.2) | |
| RF Diode PIN - Single 200V 250mW SC-79 | |
| RF Diode PIN - Single 200V 250mW SOD-323 | |
| RF Diode PIN - Single 200V 250mW SOD-882 | |
| RF Diode PIN - Single 200V 250mW SOT-23-3 | |
| RF Diode PIN - Single 200V 280mW TO-92 | |
| RF Diode PIN - Single 200V 2W | |
| RF Diode PIN - Single 200V 6W Axial | |
| RF Diode PIN - Single 200V 7.5W SMD | |
| RF Diode PIN - Single 200V Die | |
| RF Diode PIN - Single 20V 400mW TO-92 | |
| RF Diode PIN - Single 20V 50mA 12W 2-MLP (2.3x2.3) | |
| RF Diode PIN - Single 250V 100mA 0805 | |
| RF Diode PIN - Single 250V 500mA 0503 | |
| RF Diode PIN - Single 250V 7.5W | |
| RF Diode PIN - Single 250V Die | |
| RF Diode PIN - Single 25V 0402 | |
| RF Diode PIN - Single 3000V 17A 75W Chip | |
| RF Diode PIN - Single 300V 200mA 2615 | |
| RF Diode PIN - Single 30V 100mA 100mW VMD2 | |
| RF Diode PIN - Single 30V 100mA VMD2 | |
| RF Diode PIN - Single 30V 100mA VMN2 | |
| RF Diode PIN - Single 30V 50mA GMD2 | |
| RF Diode PIN - Single 35V 1.5A 7.5W | |
| RF Diode PIN - Single 35V 1W | |
| RF Diode PIN - Single 35V 200mA 2W 2-QFN (2x2) | |
| RF Diode PIN - Single 35V 200mW SOT-23-3 (TO-236) | |
| RF Diode PIN - Single 35V 20mA 200mW SOD-323 | |
| RF Diode PIN - Single 400V 11.5W | |
| RF Diode PIN - Single 400V 250mA 7.5W 6-TDFN (1.5x1.2) | |
| RF Diode PIN - Single 400V 250mA 7.5W ODS-1072 | |
| RF Diode PIN - Single 400V 6W Axial | |
| RF Diode PIN - Single 40V 100mA 4W Chip | |
| RF Diode PIN - Single 45V 1.5A 1W 2-MLP (2.5x2.5) | |
| RF Diode PIN - Single 45V 100mW 2-FlipChip | |
| RF Diode PIN - Single 45V 100mW Die | |
| RF Diode PIN - Single 500mA CM32 | |
| RF Diode PIN - Single 500V 100mA 7.5W | |
| RF Diode PIN - Single 500V 100W 0805 | |
| RF Diode PIN - Single 500V 15W ODS-255 | |
| RF Diode PIN - Single 500V 15W ODS-36 | |
| RF Diode PIN - Single 500V 15W | |
| RF Diode PIN - Single 500V 200mA 50W 2615 | |
| RF Diode PIN - Single 500V 3.5W 0805 | |
| RF Diode PIN - Single 500V 3W ODS-1072 | |
| RF Diode PIN - Single 500V 4W 0805 | |
| RF Diode PIN - Single 500V 500mA 0805P | |
| RF Diode PIN - Single 500V 500mA 50W 0805P | |
| RF Diode PIN - Single 500V 5W 0805 | |
| RF Diode PIN - Single 500V 7.5W ODS-255 | |
| RF Diode PIN - Single 500V 7.5W | |
| RF Diode PIN - Single 500V Axial | |
| RF Diode PIN - Single 500V Die | |
| RF Diode PIN - Single 50V 0402 | |
| RF Diode PIN - Single 50V 100mA EMD2 | |
| RF Diode PIN - Single 50V 100mA VMD2 | |
| RF Diode PIN - Single 50V 150mA 250mW 4-MIS (1.18x1.43) | |
| RF Diode PIN - Single 50V 150mA 750mW 0402 | |
| RF Diode PIN - Single 50V 2.5W DO-216 | |
| RF Diode PIN - Single 50V 200mA 3W 3-QFN (2x2) | |
| RF Diode PIN - Single 50V 250mW SC-70-3 | |
| RF Diode PIN - Single 50V 250mW SC-79 | |
| RF Diode PIN - Single 50V 250mW SOD-323 | |
| RF Diode PIN - Single 50V 250mW SOD-882 | |
| RF Diode PIN - Single 50V 250mW SOT-143 | |
| RF Diode PIN - Single 50V 250mW SOT-23-3 | |
| RF Diode PIN - Single 50V 430mW SOT-23-3 | |
| RF Diode PIN - Single 50V 50mA 100mW UMD2 | |
| RF Diode PIN - Single 50V 50mA UMD2 | |
| RF Diode PIN - Single 6-DFN (1.6x1.2) | |
| RF Diode PIN - Single 6-TDFN (1.5x1.2) | |
| RF Diode PIN - Single 600V 10W | |
| RF Diode PIN - Single 600V 12W Axial | |
| RF Diode PIN - Single 600V 15W | |
| RF Diode PIN - Single 600V 1W | |
| RF Diode PIN - Single 600V 200mA 40W 2012 | |
| RF Diode PIN - Single 600V 500mA 8W | |
| RF Diode PIN - Single 600V 7.5W | |
| RF Diode PIN - Single 60V 100mA 150mW EMD2 | |
| RF Diode PIN - Single 60V 100mA EMD2 | |
| RF Diode PIN - Single 60V 100mA UMD2 | |
| RF Diode PIN - Single 60V 100mA VMD2 | |
| RF Diode PIN - Single 70V 0402 | |
| RF Diode PIN - Single 750V 5W 0805 | |
| RF Diode PIN - Single 75V 150mA 200mW SC-79 | |
| RF Diode PIN - Single 75V 150mA 200mW SOD-323 | |
| RF Diode PIN - Single 75V 150mA 250mW SOT-23-3 | |
| RF Diode PIN - Single 75V 1W | |
| RF Diode PIN - Single 75V 2-SMD | |
| RF Diode PIN - Single 800V 150mA 4W | |
| RF Diode PIN - Single 800V 250mA 12-PQFN (3x3) | |
| RF Diode PIN - Single 800V Die | |
| RF Diode PIN - Single 80V 100mA 2-X2DFNW (1x0.6) | |
| RF Diode PIN - Single 80V 100mA 2-X3DFN (0.6x0.3) (0201) | |
| RF Diode PIN - Single 80V 250mA 1W Die | |
| RF Diode PIN - Single 900V 15W Die | |
| RF Diode PIN - Single 90V 100mA 150mW | |
| RF DIODE PIN 1100V SOT-23-3 | |
| RF DIODE PIN 200V 250MW SOD-323 | |
| RF DIODE PIN 200V 250MW SOT-143 | |
| RF DIODE PIN 20V DFN1006-2 | |
| RF DIODE PIN 20V SOT-23 | |
| RF DIODE PIN 20V | |
| RF DIODE PIN 35V 200MW SOT-23-3 | |
| RF DIODE PIN 35V SOT-23-3 | |
| RF DIODE PIN 50V 100MW SMD3 | |
| RF DIODE PIN 50V 250MW SOT-23-3 | |
| RF DIODE PIN 50V 400MW SOT-23-3 | |
| RF DIODE PIN 50V UMD2 | |
| RF DIODE PIN 50V UMD3 | |
| RF DIODE PIN 60V EMD2 | |
| RF DIODE PIN 80V 2X3DFN | |
| RF DIODE PIN 80V DIE | |
| RF DIODE PIN 8V SOT-143 | |
| RF DIODE PIN SOT-23-3 | |
| RF Diode |
| << Prev |