RF Diode PIN - 1 Pair Series Connection 75V 150mA 250mW SOT-23
RF Diode PIN - 1 Pair Series Connection 75V 150mA 250mW SOT-23
RF Diode PIN - 1 Pair Series Connection 75V 150mA 250mW SOT-23
DIODE,PIN,PLASTIC,LE
Dual Diode - Series Pair (Tee) Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes feature a variety of I-region lengths resulting in lower resistance, and lower capacitance devices for various microwave control circuit applications. The MA4P275/MA4P7436/MAD
DIODE,PIN,PLASTIC,LE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 1465-MA4P7433ST-287TTR-ND | 284-MA4P7433ST-287T | MA4P7433ST-287T | MA4P7433ST-287T |
| Product Name | RF Diodes | Diode and Rectifier | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | PIN | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT23; SOT-23 |
| VR | 75 volts | 75 volts | ||
| CT | 0.3500 pF | 0.3500 pF |