MACOM RF Diodes MA4PH236-1072T

Description
RF Diode PIN - Single 600V 1W
Request a Quote Datasheet
Description
RF Diode PIN - Single 600V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1465-1250-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 600V 1W

RF Diode PIN - Single 600V 1W

Buy Now Datasheet
RF Diodes - 1465-1250-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 600V 1W

RF Diode PIN - Single 600V 1W

Buy Now Datasheet
RFFETs - MA4PH236-1072T - 925079-MA4PH236-1072T - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4PH236-1072T
925079-MA4PH236-1072T
RFFETs - MA4PH236-1072T 925079-MA4PH236-1072T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925079-MA4PH236-1072 T Operating Temperature Range: -65°C ~ 175°C (TJ) Features: RF Diode PIN - Single 600V 1 W Package: 2-SMD Package: Reel - TR Family Name: MA4PH236 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-1250-2, 1465-1250-1, 1465-1250-6

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925079-MA4PH236-1072T
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: RF Diode PIN - Single 600V 1 W
Package: 2-SMD
Package: Reel - TR
Family Name: MA4PH236
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-1250-2, 1465-1250-1, 1465-1250-6

Buy Now Datasheet
600V 1W Diode and Rectifier - 284-MA4PH236-1072T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1W Diode and Rectifier
284-MA4PH236-1072T
600V 1W Diode and Rectifier 284-MA4PH236-1072T
RF DIODE PIN 600V 1W Product overview: MA4PH236-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4PH236-1072T can be used for catalog matching and distributor lookup.

RF DIODE PIN 600V 1W Product overview: MA4PH236-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4PH236-1072T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4PH236-1072T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4PH236-1072T
Discrete Semiconductor Products - Diodes - RF Diodes MA4PH236-1072T
RF DIODE PIN 600V 1W

RF DIODE PIN 600V 1W

Supplier's Site
Sheung Wan, Hong Kong
PIN Diodes
MA4PH236-1072T
PIN Diodes MA4PH236-1072T
PIN Diodes Rs=3.0ohm Ct=.5pF CERMACHIP

PIN Diodes Rs=3.0ohm Ct=.5pF CERMACHIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Diodes RF Diodes Rectifiers RF Diodes PIN Diodes
Product Number 1465-1250-1-ND 925079-MA4PH236-1072T 284-MA4PH236-1072T MA4PH236-1072T MA4PH236-1072T
Product Name RF Diodes RFFETs - MA4PH236-1072T 600V 1W Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes PIN Diodes
Configuration Single Single
Diode Type PIN RF Diode PIN - Single 600V 1 W
Package 2-SMD Tape & Reel (TR)
VR 600 volts
Unlock Full Specs
to access all available technical data