RF Diode PIN - 1 Pair Series Connection 200V 150mA 250mW SOT-23
DIODE,PIN,PLASTIC,ST
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 739747-MADP-007438-0
Manufacturer Homepage: www.macom.com
Reference case: SOT-23
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE,PIN,PLASTIC,ST
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 1465-MADP-007438-0287BTCT-ND | 284-MADP-007438-0287BT | 739747-MADP-007438-0287BT | MADP-007438-0287BT |
| Product Name | RF Diodes | Diode and Rectifier | RF Diodes - MADP-007438-0287BT | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | |
| VR | 200 volts |