SOD 323 N-TYPE SINGLE LEAD FREE Product overview: SMP1302-011LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1302-011LF can be used for catalog matching and distributor lookup.
RF DIODE PIN 200V 250MW SOD-323
SOD 323 N-TYPE SINGLE LEAD FREE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-SMP1302-011LF | 863-SMP1302-011LFTR-ND | SMP1302-011LF |
| Product Name | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single |