MACOM RF Diodes MA4P7102F-1072T

Description
RF Diode PIN - Single 200V 11.5W
Request a Quote Datasheet
Description
RF Diode PIN - Single 200V 11.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1465-1236-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 200V 11.5W

RF Diode PIN - Single 200V 11.5W

Buy Now Datasheet
RF Diodes - 1465-1236-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 200V 11.5W

RF Diode PIN - Single 200V 11.5W

Buy Now Datasheet
RF Diodes - 1465-1236-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 200V 11.5W

RF Diode PIN - Single 200V 11.5W

Buy Now Datasheet
RF Diodes - MA4P7102F-1072T - 715136-MA4P7102F-1072T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4P7102F-1072T
715136-MA4P7102F-1072T
RF Diodes - MA4P7102F-1072T 715136-MA4P7102F-1072T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 715136-MA4P7102F-107 2T Packaging: Reel Diode Type: PIN - Single Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 2-SMD Power Dissipation (Maximum): 11.5W Voltage - Peak Reverse (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Resistance at If, F: 500mOhm at 100mA, 100MHz

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 715136-MA4P7102F-1072T
Packaging: Reel
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 2-SMD
Power Dissipation (Maximum): 11.5W
Voltage - Peak Reverse (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Resistance at If, F: 500mOhm at 100mA, 100MHz

Buy Now Datasheet
200V 11.5W Diode and Rectifier - 284-MA4P7102F-1072T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 11.5W Diode and Rectifier
284-MA4P7102F-1072T
200V 11.5W Diode and Rectifier 284-MA4P7102F-1072T
RF DIODE PIN 200V 11.5W Product overview: MA4P7102F-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 11.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7102F-1072T can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 11.5W Product overview: MA4P7102F-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 11.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7102F-1072T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF DIODE PIN 200V 11.5W

RF DIODE PIN 200V 11.5W

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4P7102F-1072T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4P7102F-1072T
Discrete Semiconductor Products - Diodes - RF Diodes MA4P7102F-1072T
RF DIODE PIN 200V 11.5W

RF DIODE PIN 200V 11.5W

Supplier's Site
Sheung Wan, Hong Kong
PIN Diodes .1-1500MHz .7pF Min Vr 200Vdc

PIN Diodes .1-1500MHz .7pF Min Vr 200Vdc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes PIN Diodes
Product Number 1465-1236-2-ND 715136-MA4P7102F-1072T 284-MA4P7102F-1072T MA4P7102F-1072T MA4P7102F-1072T MA4P7102F-1072T
Product Name RF Diodes RF Diodes - MA4P7102F-1072T 200V 11.5W Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes PIN Diodes
Configuration Single Single
Diode Type PIN PIN - Single PIN
Package 2-SMD Tape & Reel (TR) 2-SMD ODS-1072
VR 200 volts
Unlock Full Specs
to access all available technical data