Single Diode Configuration: This device is a Silicon-Glass Beam-Lead PIN diode fabricated with MACOM's patented HMIC™ process. This device features one silicon pedestal embedded in a low loss, low dispersion glass which supports the beam-leads. The diode is formed on the top of the pedestal, and airbridges connect the diode to the beam-leads. The topside is fully encapsulated with silicon nitride and has an additional polymer layer for scratch and impact protection. These protective coatings prevent damage to the junction and the air-bridges during handling and assembly. The diodes themselves exhibit low series resistance, low capacitance, and extremely fast switching speed. The ultra low capacitance of this device allows use through W-band (110 GHz) applications. The low RC product and low profile of the PIN diodes makes it ideal for use in microwave and millimeter wave switch designs, where lower insertion loss and higher isolation are required. The +10 mA (low loss state) and the 0V (isolation state) bias of the diodes allows the use a simple + 5V TTL gate driver. These diodes are used as switching arrays on radar systems, high-speed ECM circuits, optical switching networks, instrumentation, and other wideband multi-throw switch assemblies.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211457-MA4PBL027
Packaging: Bulk
Current - Max: 100mA
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: 2-SMD
Power Dissipation (Maximum): 150mW
Voltage - Peak Reverse (Maximum): 90V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 30pF at 5V, 10GHz
Resistance at If, F: 4.9Ohm at 20mA, 10GHz
RF DIODE PIN 90V 150MW Product overview: MA4PBL027 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4PBL027 can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 90V 100mA 150mW
PIN Diodes Rs=4.9ohm Ct=.03pF HMIC Beamlead
RF DIODE PIN 90V 150MW
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | MA4PBL027 | 1211457-MA4PBL027 | 284-MA4PBL027 | 1465-1046-ND | MA4PBL027 | MA4PBL027 |
| Product Name | RF PIN Diode | RF Diodes - MA4PBL027 | 90V 150MW Diode and Rectifier | RF Diodes | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | Single | |||
| Diode Type | PIN | PIN; PIN - Single | PIN | |||
| Package | Beam Lead | Bulk | 2-SMD | Die | ||
| VR | 90 volts | 90 volts | ||||
| Operating Frequency | 100 to 18000 MHz |