The MADP-000235-10720T is a surface mount PIN diode in a non-magnetic Metal Electrode Leadless Faced (MELF) package. The MADP-000235-10720T is manufactured using M/A-COM Technology Solutions time proven HIPAX technology. The result is a low inductance ceramic package with no ribbons or wires. The package utilizes a unique non-magnetic plating process that provides for a hermetically sealed component that has extremely low electromagnetic permeability. Incorporated in the package is a glass passivated CERMA chip that is full face bonded on the cathode and anode which maximizes the surface contact area to minimize the electrical and thermal resistances. The chip and package have been comprehensively characterized both electrically and mechanically to ensure repeatable and predictable performance.
RF Diode PIN - Single 35V 1.5A 7.5W
RF Diode PIN - Single 35V 1.5A 7.5W
RF Diode PIN - Single 35V 1.5A 7.5W
PIN Diodes Vr=35Vdc Non-Mag. Rs@10mA .5ohms
RF DIODE PIN 35V 7.5W
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | MADP-000235-10720T | 1465-1326-6-ND | MADP-000235-10720T | MADP-000235-10720T |
| Product Name | RF PIN Diode | RF Diodes | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN | PIN | ||
| Package | ODS-1072 | 2-SMD | ||
| VR | 35 volts | 35 volts | ||
| Operating Frequency | 0.1000 to 1500 MHz |