Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The semiconductor technology utilized in the HIPAX family draws on MACOM's substantial experience in PIN diode design and wafer fabrication. The result is a device which has a thick I-region and long carrier lifetime while maintaining low series resistance and capacitance values. The chip of the HIPAX PIN diode is enclosed in a rugged ceramic package and is full face bonded to refractory metal pins on both the anode and cathode. The result is a low loss PIN diode with low thermal resistance due to symmetrical thermal paths. The parts are offered in either axial leaded or Metal Electrode Leadless Faced (MELF) surface mount packages that have a rectangular outline. These rectangular SMQ PIN diodes are designed for high volume tape and reel assembly. This user friendly package design makes automatic pick and place, indexing and assembly extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes. HIPAX PIN diodes are designed for use in a wide variety of switch and attenuator applications from HF through UHF frequencies and at power levels above 1kW, CW. The internal chip as well as each diode assembly has been comprehensively tested and characterized to ensure predictable and repeatable performance.
RF DIODE PIN 600V 10W Product overview: MA4P7006F-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7006F-1072T can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 600V 10W
RF Diode PIN - Single 600V 10W
RF Diode PIN - Single 600V 10W
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073141-MA4P7006F-107
Packaging: Reel - TR
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 600V
Power Dissipation (Max): 10W
Resistance @ If, F: 900 mOhm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
RF DIODE PIN 600V 10W
PIN Diodes .1-1500MHz .7pF Min Vr 600Vdc
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | MA4P7006F-1072T | 284-MA4P7006F-1072T | 1465-1235-1-ND | 073141-MA4P7006F-1072T | MA4P7006F-1072T | MA4P7006F-1072T |
| Product Name | RF PIN Diode | 600V 10W Diode and Rectifier | RF Diodes | RF Diodes - MA4P7006F-1072T | Discrete Semiconductor Products - Diodes - RF Diodes | PIN Diodes |
| Configuration | Single | Single | Single | |||
| Diode Type | PIN | PIN | PIN - Single | |||
| Package | MELF-1072 | Tape & Reel (TR) | 2-SMD | MELF-1072 | ||
| VR | 600 volts | 600 volts | ||||
| Operating Frequency | 1 to 1000 MHz |