RF Diode PIN - 1 Pair Common Cathode 200V 250mW SOT-23-3
RF DIODE PIN 200V 250MW SOT23-3 Product overview: SMP1304-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1304-004LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 794786-SMP1304-004LF
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Resistance @ If, F: 2 Ohm @ 100mA, 100MHz
Part Status: Obsolete(EOL)
Family Name: SMP1304-004
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 200V
Alternative Parts (Cross-Reference): SMP1304-004; SMP1304-079LF;
Introduction Date: May 30, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
RF DIODE PIN 200V 250MW SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 863-1087-2-ND | 284-SMP1304-004LF | 794786-SMP1304-004LF | SMP1304-004LF |
| Product Name | RF Diodes | 200V 250MW SOT23 Diode and Rectifier | RF Diodes - SMP1304-004LF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | PIN - 1 Pair Common Cathode | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | |
| VR | 200 volts | |||
| CT | 0.3000 pF | 0.3000 pF |