MACOM RFFETs - MA4P7438-287T MA4P7438-287T

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925076-MA4P7438-287T Series: SMPP Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 200V 150 mA 250 mW SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MA4P7438 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA4P7438-287TCT , 1465-MA4P7438-287TDK R, 1465-MA4P7438-287TTR , Q12890723
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925076-MA4P7438-287T Series: SMPP Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 200V 150 mA 250 mW SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MA4P7438 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA4P7438-287TCT , 1465-MA4P7438-287TDK R, 1465-MA4P7438-287TTR , Q12890723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4P7438-287T - 925076-MA4P7438-287T - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4P7438-287T
925076-MA4P7438-287T
RFFETs - MA4P7438-287T 925076-MA4P7438-287T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925076-MA4P7438-287T Series: SMPP Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 200V 150 mA 250 mW SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MA4P7438 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA4P7438-287TCT , 1465-MA4P7438-287TDK R, 1465-MA4P7438-287TTR , Q12890723

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925076-MA4P7438-287T
Series: SMPP
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single 200V 150 mA 250 mW SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Family Name: MA4P7438
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-MA4P7438-287TCT, 1465-MA4P7438-287TDKR, 1465-MA4P7438-287TTR, Q12890723

Buy Now Datasheet
RF Diodes - 1465-MA4P7438-287TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 200V 150mA 250mW SOT-23

RF Diode PIN - Single 200V 150mA 250mW SOT-23

Buy Now Datasheet
RF Diodes - 1465-MA4P7438-287TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 200V 150mA 250mW SOT-23

RF Diode PIN - Single 200V 150mA 250mW SOT-23

Buy Now Datasheet
RF Diodes - 1465-MA4P7438-287TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 200V 150mA 250mW SOT-23

RF Diode PIN - Single 200V 150mA 250mW SOT-23

Buy Now Datasheet
200V 200MW SOT23 Diode and Rectifier - 284-MA4P7438-287T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 200MW SOT23 Diode and Rectifier
284-MA4P7438-287T
200V 200MW SOT23 Diode and Rectifier 284-MA4P7438-287T
RF DIODE PIN 200V 200MW SOT23-3 Product overview: MA4P7438-287T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7438-287T can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 200MW SOT23-3 Product overview: MA4P7438-287T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7438-287T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4P7438-287T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4P7438-287T
Discrete Semiconductor Products - Diodes - RF Diodes MA4P7438-287T
RF DIODE PIN 200V 200MW SOT23-3

RF DIODE PIN 200V 200MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 925076-MA4P7438-287T 1465-MA4P7438-287TDKR-ND 284-MA4P7438-287T MA4P7438-287T
Product Name RFFETs - MA4P7438-287T RF Diodes 200V 200MW SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type RF Diode PIN - Single 200V 150 mA 250 mW SOT-23 PIN
Package SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data