PIN DIODE 50V 100MA VMN2M
PIN DIODE, SINGLE, 0.1A, SOD-923; Diode Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | 846-RN141CMT2RCT-ND | RN141CMT2R | 10AH0777 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Pin Diode, Single, 0.1A, Sod-923; Diode Configuration Rohm |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | SOD-923 | SOD-923 | |
| VR | 50 volts |