RF Diode PIN - Single 60V 100mA UMD2
RF DIODE PIN 60V UMD2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | RN142VTE-17-ND | RN142VTE-17 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SOD-323; SC-90, SOD-323F | UMD2 |
| VR | 60 volts |