MACOM RF PIN Diode MA4PK2000

Description
M/A-COM Technology Solutions KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as 1 MHz. The PIN chips employed have low resistance, high power dissipation and very high stand-off voltage capability. KILOVOLT™ PIN diodes employ ultra high resistively, long carrier lifetime, float zone material onto which P+ and N+ regions are deposited using an epitaxial process designed by M/A-COM Technology Solutions for high voltage PIN diodes.
Request a Quote Datasheet
Description
M/A-COM Technology Solutions KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as 1 MHz. The PIN chips employed have low resistance, high power dissipation and very high stand-off voltage capability. KILOVOLT™ PIN diodes employ ultra high resistively, long carrier lifetime, float zone material onto which P+ and N+ regions are deposited using an epitaxial process designed by M/A-COM Technology Solutions for high voltage PIN diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF PIN Diode - MA4PK2000 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
MA4PK2000
RF PIN Diode MA4PK2000
M/A-COM Technology Solutions KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as 1 MHz. The PIN chips employed have low resistance, high power dissipation and very high stand-off voltage capability. KILOVOLT™ PIN diodes employ ultra high resistively, long carrier lifetime, float zone material onto which P+ and N+ regions are deposited using an epitaxial process designed by M/A-COM Technology Solutions for high voltage PIN diodes.

M/A-COM Technology Solutions KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as 1 MHz. The PIN chips employed have low resistance, high power dissipation and very high stand-off voltage capability. KILOVOLT™ PIN diodes employ ultra high resistively, long carrier lifetime, float zone material onto which P+ and N+ regions are deposited using an epitaxial process designed by M/A-COM Technology Solutions for high voltage PIN diodes.

Supplier's Site Datasheet
Diode and Rectifier - 284-MA4PK2000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-MA4PK2000
Diode and Rectifier 284-MA4PK2000
DIODE,PIN,CERAMIC_PK G,SI,ODS1027 Product overview: MA4PK2000 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4PK2000 can be used for catalog matching and distributor lookup.

DIODE,PIN,CERAMIC_PKG,SI,ODS1027 Product overview: MA4PK2000 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4PK2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1465-MA4PK2000-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 2000V 25A

RF Diode PIN - Single 2000V 25A

Buy Now Datasheet
RFFETs - MA4PK2000 - 880895-MA4PK2000 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4PK2000
880895-MA4PK2000
RFFETs - MA4PK2000 880895-MA4PK2000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880895-MA4PK2000 Series: KILOVOLT™ Operating Temperature Range: -65°C ~ 175°C (TA) Features: RF Diode PIN - Single 2000V 25 A Package: 2-SMD Package: Tray Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880895-MA4PK2000
Series: KILOVOLT™
Operating Temperature Range: -65°C ~ 175°C (TA)
Features: RF Diode PIN - Single 2000V 25 A
Package: 2-SMD
Package: Tray
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0060

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4PK2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4PK2000
Discrete Semiconductor Products - Diodes - RF Diodes MA4PK2000
DIODE,PIN,CERAMIC_PK G,SI,ODS1027

DIODE,PIN,CERAMIC_PKG,SI,ODS1027

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number MA4PK2000 284-MA4PK2000 1465-MA4PK2000-ND 880895-MA4PK2000 MA4PK2000
Product Name RF PIN Diode Diode and Rectifier RF Diodes RFFETs - MA4PK2000 Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single Single
Diode Type PIN PIN RF Diode PIN - Single 2000V 25 A
Package ODS-1027 Tray 2-SMD
VR 2000 volts 2000 volts
Operating Frequency 1 to 100 MHz
Unlock Full Specs
to access all available technical data