Skyworks Solutions, Inc. 200V 250MW SOT23 Diode and Rectifier SMP1307-006LF

Description
RF DIODE PIN 200V 250MW SOT23 Product overview: SMP1307-006LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1307-006LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 200V 250MW SOT23 Product overview: SMP1307-006LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1307-006LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 250MW SOT23 Diode and Rectifier - 284-SMP1307-006LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 250MW SOT23 Diode and Rectifier
284-SMP1307-006LF
200V 250MW SOT23 Diode and Rectifier 284-SMP1307-006LF
RF DIODE PIN 200V 250MW SOT23 Product overview: SMP1307-006LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1307-006LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 250MW SOT23 Product overview: SMP1307-006LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1307-006LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 863-1679-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1679-2-ND
RF Diodes 863-1679-2-ND
RF Diode PIN - 1 Pair Series Connection 200V 250mW SOT-23-3

RF Diode PIN - 1 Pair Series Connection 200V 250mW SOT-23-3

Buy Now Datasheet
RF Diodes - SMP1307-006LF - 029431-SMP1307-006LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMP1307-006LF
029431-SMP1307-006LF
RF Diodes - SMP1307-006LF 029431-SMP1307-006LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 029431-SMP1307-006LF Packaging: Reel - TR Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 200V Power Dissipation (Max): 250mW Resistance @ If, F: 3 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029431-SMP1307-006LF
Packaging: Reel - TR
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1307-006LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1307-006LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1307-006LF
RF DIODE PIN 200V 250MW SOT23

RF DIODE PIN 200V 250MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
PIN Diodes
SMP1307-006LF
PIN Diodes SMP1307-006LF
PIN Diodes Ls-1.5nH SOT-23 Reverse Series Pair

PIN Diodes Ls-1.5nH SOT-23 Reverse Series Pair

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers RF Diodes RF Diodes RF Diodes PIN Diodes
Product Number 284-SMP1307-006LF 863-1679-2-ND 029431-SMP1307-006LF SMP1307-006LF SMP1307-006LF
Product Name 200V 250MW SOT23 Diode and Rectifier RF Diodes RF Diodes - SMP1307-006LF Discrete Semiconductor Products - Diodes - RF Diodes PIN Diodes
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 SOT-23
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single
Diode Type PIN PIN - 1 Pair Series Connection
Unlock Full Specs
to access all available technical data