Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes feature a variety of I-region lengths resulting in lower resistance, and lower capacitance devices for various microwave control circuit applications. The MA4P275/MA4P7436/MAD
RF Diode PIN - 1 Pair Series Connection 100V 150mA SC-70-3
RF Diode PIN - 1 Pair Series Connection 100V 150mA SC-70-3
RF Diode PIN - 1 Pair Series Connection 100V 150mA SC-70-3
DIODE,PIN,PLASTIC,ST
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MADP-007448-1146DT | 1465-MADP-007448-1146DTDKR-ND | MADP-007448-1146DT |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN | PIN | |
| RoHS Compliant | RoHS | ||
| Package | SC-70 | SOT323; SC-70, SOT-323 | SC-70-3 |
| VR | 100 volts | 100 volts | |
| Operating Frequency | 25 to 2500 MHz |