Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 114066-SMP1340-074LF
Packaging: Reel - TR
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.2 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
RF Diode PIN - 1 Pair Common Cathode 50V 250mW SC-70-3
Fast Switching Speed, Low Capacitance, Plastic Packaged PIN Diodes
RF DIODE PIN 50V 250MW SC70-3 Product overview: SMP1340-074LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1340-074LF can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V 250MW SC70-3
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 114066-SMP1340-074LF | 863-1102-2-ND | SMP1340-074LF | 284-SMP1340-074LF | SMP1340-074LF |
| Product Name | RF Diodes - SMP1340-074LF | RF Diodes | RF PIN Diode | 50V 250MW Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN - 1 Pair Common Cathode | PIN | PIN | ||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| Package | SC-70-3 | SOT323; SC-70, SOT-323 | SC-70 | Tape & Reel (TR) | SC-70-3 |
| PD | 250 milliwatts | ||||
| CT | 0.3000 pF | 0.3000 pF | 0.3000 pF |