MACOM RF PIN Diode MA4P7104F-1072T

Description
Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The semiconductor technology utilized in the HIPAX family draws on MACOM's substantial experience in PIN diode design and wafer fabrication. The result is a device which has a thick I-region and long carrier lifetime while maintaining low series resistance and capacitance values. The chip of the HIPAX PIN diode is enclosed in a rugged ceramic package and is full face bonded to refractory metal pins on both the anode and cathode. The result is a low loss PIN diode with low thermal resistance due to symmetrical thermal paths. The parts are offered in either axial leaded or Metal Electrode Leadless Faced (MELF) surface mount packages that have a rectangular outline. These rectangular SMQ PIN diodes are designed for high volume tape and reel assembly. This user friendly package design makes automatic pick and place, indexing and assembly extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes. HIPAX PIN diodes are designed for use in a wide variety of switch and attenuator applications from HF through UHF frequencies and at power levels above 1kW, CW. The internal chip as well as each diode assembly has been comprehensively tested and characterized to ensure predictable and repeatable performance.
Request a Quote Datasheet
Description
Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The semiconductor technology utilized in the HIPAX family draws on MACOM's substantial experience in PIN diode design and wafer fabrication. The result is a device which has a thick I-region and long carrier lifetime while maintaining low series resistance and capacitance values. The chip of the HIPAX PIN diode is enclosed in a rugged ceramic package and is full face bonded to refractory metal pins on both the anode and cathode. The result is a low loss PIN diode with low thermal resistance due to symmetrical thermal paths. The parts are offered in either axial leaded or Metal Electrode Leadless Faced (MELF) surface mount packages that have a rectangular outline. These rectangular SMQ PIN diodes are designed for high volume tape and reel assembly. This user friendly package design makes automatic pick and place, indexing and assembly extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes. HIPAX PIN diodes are designed for use in a wide variety of switch and attenuator applications from HF through UHF frequencies and at power levels above 1kW, CW. The internal chip as well as each diode assembly has been comprehensively tested and characterized to ensure predictable and repeatable performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF PIN Diode - MA4P7104F-1072T - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
MA4P7104F-1072T
RF PIN Diode MA4P7104F-1072T
Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The semiconductor technology utilized in the HIPAX family draws on MACOM's substantial experience in PIN diode design and wafer fabrication. The result is a device which has a thick I-region and long carrier lifetime while maintaining low series resistance and capacitance values. The chip of the HIPAX PIN diode is enclosed in a rugged ceramic package and is full face bonded to refractory metal pins on both the anode and cathode. The result is a low loss PIN diode with low thermal resistance due to symmetrical thermal paths. The parts are offered in either axial leaded or Metal Electrode Leadless Faced (MELF) surface mount packages that have a rectangular outline. These rectangular SMQ PIN diodes are designed for high volume tape and reel assembly. This user friendly package design makes automatic pick and place, indexing and assembly extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes. HIPAX PIN diodes are designed for use in a wide variety of switch and attenuator applications from HF through UHF frequencies and at power levels above 1kW, CW. The internal chip as well as each diode assembly has been comprehensively tested and characterized to ensure predictable and repeatable performance.

Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The semiconductor technology utilized in the HIPAX family draws on MACOM's substantial experience in PIN diode design and wafer fabrication. The result is a device which has a thick I-region and long carrier lifetime while maintaining low series resistance and capacitance values. The chip of the HIPAX PIN diode is enclosed in a rugged ceramic package and is full face bonded to refractory metal pins on both the anode and cathode. The result is a low loss PIN diode with low thermal resistance due to symmetrical thermal paths. The parts are offered in either axial leaded or Metal Electrode Leadless Faced (MELF) surface mount packages that have a rectangular outline. These rectangular SMQ PIN diodes are designed for high volume tape and reel assembly. This user friendly package design makes automatic pick and place, indexing and assembly extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes. HIPAX PIN diodes are designed for use in a wide variety of switch and attenuator applications from HF through UHF frequencies and at power levels above 1kW, CW. The internal chip as well as each diode assembly has been comprehensively tested and characterized to ensure predictable and repeatable performance.

Supplier's Site Datasheet
400V 11.5W Diode and Rectifier - 284-MA4P7104F-1072T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 11.5W Diode and Rectifier
284-MA4P7104F-1072T
400V 11.5W Diode and Rectifier 284-MA4P7104F-1072T
RF DIODE PIN 400V 11.5W Product overview: MA4P7104F-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 11.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 11.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7104F-1072T can be used for catalog matching and distributor lookup.

RF DIODE PIN 400V 11.5W Product overview: MA4P7104F-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 11.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 11.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7104F-1072T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MA4P7104F-1072T - 088488-MA4P7104F-1072T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4P7104F-1072T
088488-MA4P7104F-1072T
RF Diodes - MA4P7104F-1072T 088488-MA4P7104F-1072T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 088488-MA4P7104F-107 2T Packaging: Reel - TR Diode Type: PIN - Single Voltage - Peak Reverse (Max): 400V Power Dissipation (Max): 11.5W Resistance @ If, F: 500 mOhm @ 100mA, 100MHz Family Name: MA4P7104F-1072 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Alternative Parts (Cross-Reference): SM1002-M1; SMX1002-M1; SMX1002MR-M1; Introduction Date: December 13, 1996 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 088488-MA4P7104F-1072T
Packaging: Reel - TR
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 400V
Power Dissipation (Max): 11.5W
Resistance @ If, F: 500 mOhm @ 100mA, 100MHz
Family Name: MA4P7104F-1072
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Alternative Parts (Cross-Reference): SM1002-M1; SMX1002-M1; SMX1002MR-M1;
Introduction Date: December 13, 1996
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - 1465-1237-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 400V 11.5W

RF Diode PIN - Single 400V 11.5W

Buy Now Datasheet
RF Diodes - 1465-1237-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 400V 11.5W

RF Diode PIN - Single 400V 11.5W

Buy Now Datasheet
RF Diodes - 1465-1237-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 400V 11.5W

RF Diode PIN - Single 400V 11.5W

Buy Now Datasheet
Sheung Wan, Hong Kong
PIN Diodes .1-1500MHz .7pF Min Vr 400Vdc

PIN Diodes .1-1500MHz .7pF Min Vr 400Vdc

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4P7104F-1072T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4P7104F-1072T
Discrete Semiconductor Products - Diodes - RF Diodes MA4P7104F-1072T
RF DIODE PIN 400V 11.5W

RF DIODE PIN 400V 11.5W

Supplier's Site
RF DIODE PIN 400V 11.5W

RF DIODE PIN 400V 11.5W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Diodes Rectifiers RF Diodes RF Diodes PIN Diodes RF Diodes RF Diodes
Product Number MA4P7104F-1072T 284-MA4P7104F-1072T 088488-MA4P7104F-1072T 1465-1237-6-ND MA4P7104F-1072T MA4P7104F-1072T MA4P7104F-1072T
Product Name RF PIN Diode 400V 11.5W Diode and Rectifier RF Diodes - MA4P7104F-1072T RF Diodes PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Configuration Single Single Single
Diode Type PIN PIN - Single PIN PIN
Package MELF-1072 Tape & Reel (TR) 2-SMD MELF-1072 2-SMD
VR 400 volts 400 volts
Operating Frequency 1 to 1000 MHz
Unlock Full Specs
to access all available technical data