RF Diode PIN - Single 200V 250mW SC-79
RF Diode PIN - Single 200V 250mW SC-79
RF Diode PIN - Single 200V 250mW SC-79
Large Signal Switching Plastic Packaged PIN Diodes
RF DIODE PIN 200V 250MW SC79 Product overview: SMP1352-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1352-079LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029442-SMP1352-079LF
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
RF DIODE PIN 200V 250MW SC79
RF DIODE PIN 200V 250MW SC79
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 863-1106-1-ND | SMP1352-079LF | 284-SMP1352-079LF | 029442-SMP1352-079LF | SMP1352-079LF | SMP1352-079LF |
| Product Name | RF Diodes | RF PIN Diode | 200V 250MW Diode and Rectifier | RF Diodes - SMP1352-079LF | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | Single | |||
| Diode Type | PIN | PIN | PIN - Single | PIN | ||
| Package | SOD-523; SC-79, SOD-523 | SC-79 | Tape & Reel (TR) | SC-79 | SC-79 | SOD-523; SC-79, SOD-523 |
| VR | 200 volts | 200 volts | ||||
| CT | 0.3500 pF | 0.3500 pF | 0.3500 pF | 0.3500 pF |