MACOM RF PIN Diode MA4P4006F-1091T

Description
Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The semiconductor technology utilized in the HIPAX family draws on MACOM's substantial experience in PIN diode design and wafer fabrication. The result is a device which has a thick I-region and long carrier lifetime while maintaining low series resistance and capacitance values. The chip of the HIPAX PIN diode is enclosed in a rugged ceramic package and is full face bonded to refractory metal pins on both the anode and cathode. The result is a low loss PIN diode with low thermal resistance due to symmetrical thermal paths. The parts are offered in either axial leaded or Metal Electrode Leadless Faced (MELF) surface mount packages that have a rectangular outline. These rectangular SMQ PIN diodes are designed for high volume tape and reel assembly. This user friendly package design makes automatic pick and place, indexing and assembly extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes. HIPAX PIN diodes are designed for use in a wide variety of switch and attenuator applications from HF through UHF frequencies and at power levels above 1kW, CW. The internal chip as well as each diode assembly has been comprehensively tested and characterized to ensure predictable and repeatable performance.
Request a Quote Datasheet
Description
Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The semiconductor technology utilized in the HIPAX family draws on MACOM's substantial experience in PIN diode design and wafer fabrication. The result is a device which has a thick I-region and long carrier lifetime while maintaining low series resistance and capacitance values. The chip of the HIPAX PIN diode is enclosed in a rugged ceramic package and is full face bonded to refractory metal pins on both the anode and cathode. The result is a low loss PIN diode with low thermal resistance due to symmetrical thermal paths. The parts are offered in either axial leaded or Metal Electrode Leadless Faced (MELF) surface mount packages that have a rectangular outline. These rectangular SMQ PIN diodes are designed for high volume tape and reel assembly. This user friendly package design makes automatic pick and place, indexing and assembly extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes. HIPAX PIN diodes are designed for use in a wide variety of switch and attenuator applications from HF through UHF frequencies and at power levels above 1kW, CW. The internal chip as well as each diode assembly has been comprehensively tested and characterized to ensure predictable and repeatable performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF PIN Diode - MA4P4006F-1091T - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
MA4P4006F-1091T
RF PIN Diode MA4P4006F-1091T
Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The semiconductor technology utilized in the HIPAX family draws on MACOM's substantial experience in PIN diode design and wafer fabrication. The result is a device which has a thick I-region and long carrier lifetime while maintaining low series resistance and capacitance values. The chip of the HIPAX PIN diode is enclosed in a rugged ceramic package and is full face bonded to refractory metal pins on both the anode and cathode. The result is a low loss PIN diode with low thermal resistance due to symmetrical thermal paths. The parts are offered in either axial leaded or Metal Electrode Leadless Faced (MELF) surface mount packages that have a rectangular outline. These rectangular SMQ PIN diodes are designed for high volume tape and reel assembly. This user friendly package design makes automatic pick and place, indexing and assembly extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes. HIPAX PIN diodes are designed for use in a wide variety of switch and attenuator applications from HF through UHF frequencies and at power levels above 1kW, CW. The internal chip as well as each diode assembly has been comprehensively tested and characterized to ensure predictable and repeatable performance.

Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The semiconductor technology utilized in the HIPAX family draws on MACOM's substantial experience in PIN diode design and wafer fabrication. The result is a device which has a thick I-region and long carrier lifetime while maintaining low series resistance and capacitance values. The chip of the HIPAX PIN diode is enclosed in a rugged ceramic package and is full face bonded to refractory metal pins on both the anode and cathode. The result is a low loss PIN diode with low thermal resistance due to symmetrical thermal paths. The parts are offered in either axial leaded or Metal Electrode Leadless Faced (MELF) surface mount packages that have a rectangular outline. These rectangular SMQ PIN diodes are designed for high volume tape and reel assembly. This user friendly package design makes automatic pick and place, indexing and assembly extremely easy. The parallel flat surfaces are suitable for most key jaw or vacuum pick-up techniques. All solderable surfaces are tin plated and compatible with industry standard reflow and vapor phase soldering processes. HIPAX PIN diodes are designed for use in a wide variety of switch and attenuator applications from HF through UHF frequencies and at power levels above 1kW, CW. The internal chip as well as each diode assembly has been comprehensively tested and characterized to ensure predictable and repeatable performance.

Supplier's Site Datasheet
RF Diodes - MA4P4006F-1091T - 073136-MA4P4006F-1091T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4P4006F-1091T
073136-MA4P4006F-1091T
RF Diodes - MA4P4006F-1091T 073136-MA4P4006F-1091T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073136-MA4P4006F-109 1T Packaging: Reel - TR Diode Type: PIN - Single Voltage - Peak Reverse (Max): 600V Power Dissipation (Max): 7.5W Resistance @ If, F: 500 mOhm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073136-MA4P4006F-1091T
Packaging: Reel - TR
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 600V
Power Dissipation (Max): 7.5W
Resistance @ If, F: 500 mOhm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - 1465-1228-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 600V 7.5W

RF Diode PIN - Single 600V 7.5W

Buy Now Datasheet
RF Diodes - 1465-1228-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 600V 7.5W

RF Diode PIN - Single 600V 7.5W

Buy Now Datasheet
RF Diodes - 1465-1228-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 600V 7.5W

RF Diode PIN - Single 600V 7.5W

Buy Now Datasheet
600V 7.5W Diode and Rectifier - 284-MA4P4006F-1091T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 7.5W Diode and Rectifier
284-MA4P4006F-1091T
600V 7.5W Diode and Rectifier 284-MA4P4006F-1091T
RF DIODE PIN 600V 7.5W Product overview: MA4P4006F-1091T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 7.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P4006F-1091T can be used for catalog matching and distributor lookup.

RF DIODE PIN 600V 7.5W Product overview: MA4P4006F-1091T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 7.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P4006F-1091T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4P4006F-1091T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4P4006F-1091T
Discrete Semiconductor Products - Diodes - RF Diodes MA4P4006F-1091T
RF DIODE PIN 600V 7.5W

RF DIODE PIN 600V 7.5W

Supplier's Site
RF DIODE PIN 600V 7.5W

RF DIODE PIN 600V 7.5W

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PIN Diodes .1-1000MHz 2.0pF Max Vr 600Vdc

PIN Diodes .1-1000MHz 2.0pF Max Vr 600Vdc

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF Diodes RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes PIN Diodes
Product Number MA4P4006F-1091T 073136-MA4P4006F-1091T 1465-1228-1-ND 284-MA4P4006F-1091T MA4P4006F-1091T MA4P4006F-1091T MA4P4006F-1091T
Product Name RF PIN Diode RF Diodes - MA4P4006F-1091T RF Diodes 600V 7.5W Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes PIN Diodes
Configuration Single Single Single
Diode Type PIN PIN - Single PIN PIN
Package MELF-1091 2-SMD Tape & Reel (TR) 2-SMD MELF-1072
VR 600 volts 600 volts
Operating Frequency 0.1000 to 500 MHz
Unlock Full Specs
to access all available technical data