MACOM RF Diodes MA4P7433CK-287T

Description
RF Diode PIN - 1 Pair Common Cathode 75V 150mA 250mW SOT-23-3
Request a Quote Datasheet
Description
RF Diode PIN - 1 Pair Common Cathode 75V 150mA 250mW SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1465-1240-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Common Cathode 75V 150mA 250mW SOT-23-3

RF Diode PIN - 1 Pair Common Cathode 75V 150mA 250mW SOT-23-3

Buy Now Datasheet
RF Diodes - 1465-1240-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Common Cathode 75V 150mA 250mW SOT-23-3

RF Diode PIN - 1 Pair Common Cathode 75V 150mA 250mW SOT-23-3

Buy Now Datasheet
RF Diodes - 1465-1240-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Common Cathode 75V 150mA 250mW SOT-23-3

RF Diode PIN - 1 Pair Common Cathode 75V 150mA 250mW SOT-23-3

Buy Now Datasheet
RF Diodes - MA4P7433CK-287T - 1065556-MA4P7433CK-287T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4P7433CK-287T
1065556-MA4P7433CK-287T
RF Diodes - MA4P7433CK-287T 1065556-MA4P7433CK-287T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065556-MA4P7433CK-2 87T Packaging: Reel - TR Current - Max: 150mA Diode Type: PIN - 1 Pair Common Cathode Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 75V Power Dissipation (Max): 250mW Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065556-MA4P7433CK-287T
Packaging: Reel - TR
Current - Max: 150mA
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 75V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4P7433CK-287T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4P7433CK-287T
Discrete Semiconductor Products - Diodes - RF Diodes MA4P7433CK-287T
RF DIODE PIN 75V 250MW SOT23-3

RF DIODE PIN 75V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
PIN Diodes Rs= 1.5 Ohms Max. -65C +150C

PIN Diodes Rs= 1.5 Ohms Max. -65C +150C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Diodes RF Diodes RF Diodes PIN Diodes
Product Number 1465-1240-1-ND 1065556-MA4P7433CK-287T MA4P7433CK-287T MA4P7433CK-287T
Product Name RF Diodes RF Diodes - MA4P7433CK-287T Discrete Semiconductor Products - Diodes - RF Diodes PIN Diodes
Configuration Single
Diode Type PIN PIN - 1 Pair Common Cathode
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3
VR 75 volts
Unlock Full Specs
to access all available technical data